location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32HFL2809D 81,3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32HFL2809D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HFL2809D/12 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 32HFL2809D 81,3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 81,3 cm (32")
  • - HD 1366 x 768 pixels 16:9
  • - PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 200 x 100 mm
More>>>
Short summary description Philips 32HFL2809D 81,3 cm (32") HD Black:
This short summary of the Philips 32HFL2809D 81,3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32HFL2809D, 81,3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Philips 32HFL2809D 81,3 cm (32") HD Black:
This is an auto-generated long summary of Philips 32HFL2809D 81,3 cm (32") HD Black based on the first three specs of the first five spec groups.

Philips 32HFL2809D. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Display
Display diagonal *
81,3 cm (32")
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported graphics resolutions
1366 x 768
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
81 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
M4A, MP3, WMA
Image formats supported
BMP, JPG, PNG
Ports & interfaces
Audio Return Channel (ARC)
Yes
HDCP
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Composite video in
1
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
1
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Sleep timer
Yes
Firmware upgradeable
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
735 mm
Depth (with stand)
185 mm
Height (with stand)
476 mm
Width (without stand)
735 mm
Depth (without stand)
77 mm
Height (without stand)
438 mm
Packaging data
Warranty card
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Energy efficiency class (old)
A