location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24E1N1100A/69
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24E1N1100A/69
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8721038000054
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 12:24:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 4 ms 250 cd/m² 1300:1
  • - Flicker-free technology
  • - D 15,2 W
More>>>
Short summary description Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series 24E1N1100A/69, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Philips 1000 series 24E1N1100A/69 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Philips 1000 series 24E1N1100A/69. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colours
Response time (fast)
1 ms
Pixel pitch
0,2745 x 0,2745 mm
Pixel density
92,56 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 60 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Digital horizontal frequency
30 - 115 kHz
Digital vertical frequency
48 - 100 Hz
Display diagonal (metric)
60,5 cm
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour gamut standard
sRGB
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
VESA Adaptive Sync support
Yes
Component video sync
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Compatible operating systems
Mac OS X Windows 11 / 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Market positioning *
Home
Product color *
Black
Feet color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
Yes
Audio output
Yes
HDCP
Yes
Ports & interfaces
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Power consumption (typical) *
15,2 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
3658 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Manual
Yes
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
180 mm
Height (with stand)
416 mm
Weight (with stand)
2,51 kg
Width (without stand)
541 mm
Depth (without stand)
34 mm
Height (without stand)
322 mm
Weight (without stand)
2,23 kg
Packaging data
Package width
610 mm
Package depth
126 mm
Package height
378 mm
Package weight
4,55 kg
Package type
Box
Sustainability
Sustainability compliance
Yes
Doesn't contain
BFR, Mercury, PVC
Other features
Picture enhancement
SmartImage game
SmartImage
SmartImage game
EasyRead mode
Yes
LowBlue mode
Yes
Mean time between failures (MTBF)
50000 h