Philips logo

Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
294861
Info modified on:
10 Aug 2024, 09:19:50
Bullet Points Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED:
  • - 10"
  • - Powered by Android
  • - Multi-touch
Long product name Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED:

A new level of interaction

Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED:

Enhance and personalize interactions with this user-friendly, 5 point touch screen.

Short summary description Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED:

Philips Signage Solutions 10BDL3051T/00, 25,6 cm (10.1"), 1280 x 800 pixels, LED, 30 ms, 300 cd/m², 800:1

Long summary description Philips Signage Solutions 10BDL3051T/00 meeting room display 25,6 cm (10.1") 1280 x 800 pixels LED:

Philips Signage Solutions 10BDL3051T/00. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Display technology: LED. Panel mounting interface: 75 x 75 mm, Certification: CB, CE, FCC A, UL. Operating system installed: Android, Video formats supported: 3GP, AVI, DAT, FLV, MKV, MOV, MP4, MPG, TS, VOB, WEBM. Width: 261 mm, Depth: 29 mm, Height: 167,2 mm. Cables included: HDMI, USB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.