Philips by Signify Master T5 871150064259225, 60 W, 2GX13, 12000 h, 5000 lm, Warm white
Philips by Signify Master T5 871150064259225. Bulb power: 60 W, Fitting/cap type: 2GX13, Luminous flux: 5000 lm, Light color: Warm white, Color Rendering Index (CRI): 81, Bulb lifetime: 12000 h