location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio M40, Bundle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1930500
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio M40, Bundle, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Pentax Optio M40, Bundle 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Pentax Optio M40, Bundle. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 22 MB. PictBridge. Weight: 115 g. Product color: Silver

Source Review comments Score
pcworld.com_techhive.com
Updated:
2011-08-14 22:07:31
Not the jazziest-looking compact camera, the M40 earned a chart spot with its sturdy body and low price.
Good Solid metal body, Programmable shortcut button on the back...
Bad Poor image results with flash, A bit dated looking compared to others...
Bottom line Not the jazziest-looking compact camera, the M40 earned a chart spot with its sturdy body and low price.
76%
trustedreviews.com
Updated:
2011-08-14 22:07:47
Sometimes, when a new camera is launched onto the market, it is the result of a long period of research and product development, with teams of talented designers and engineers working with the latest exciting technologies, combining to produce a new camer...
70%
digitalcamerainfo.com
Updated:
2011-08-14 22:07:51
Introduced in July 2007, the 8-megapixel Pentax Optio M40 is one of a number of 3x optical zoom cameras on the market for less than $200. Its most touted features are digital shake reduction and face priority autofocus and auto exposure. Read on to see...
Good Thin, lightweight, and portable design Effective flash over long distances Low noise levels through ISO 800 Good dynamic range at low ISO sensitivities Well organized, customizable photo software Affordable price...
Bad Loud zoom lens with barrel distortion and limited aperture No zoom in Movie mode No optical/mechanical image stabilization Lens blurs the edges and corners of the frame Overpowering flash at short distances Terrible noise and low dynamic range at ISO 1...
Bottom line The Pentax Optio M40 is an automatic, lightweight, affordable point-and-shoot. The Optio has an 8-megapixel resolution, basic 3x optical zoom lens, and 2.5-inch LCD screen. With upgrades in resolution, flash illumination, and expanded ISO, the Optio M4...
0%
steves-digicams.com
Updated:
2011-08-14 22:07:56
With 8-megapixels, the PENTAX Optio M40 features an ultra-slim, sophisticated metallic body offering a 3X optical zoom and a large and easily viewable 2.5-inch LCD monitor. The user-friendly Optio M40 also features Face Recognition and digital Shake Re...
0%
digitalcamerareview.com
Updated:
2011-08-14 22:08:00
The is a newly-introduced "ultra-slim, sophisticated metallic body" point & shoot (P&S) that is a refresh of the Optio M30 – the new camera gets a few more pixels on a slightly larger sensor, a higher resolution monitor, stronger flash, slightly bet...
Bottom line Pentax Optio M40 Review BY: J. Keenan, DigitalCameraReview.com Contributor PUBLISHED: 9/12/2007 Pentax Optio M40 Review Article ContentsPentax Optio M40 Review Image Gallery The Pentax Optio M40 is a newly-introduced "ultra-slim, sophisticated metallic...
0%