Paulmann 928.28 Recessed lighting spot LED 7 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14706
Info modified on:
27 May 2024, 12:23:38
Short summary description Paulmann 928.28 Recessed lighting spot LED 7 W:

Paulmann 928.28, Recessed lighting spot, 1 bulb(s), LED, 7 W, 2700 K, Chrome

Long summary description Paulmann 928.28 Recessed lighting spot LED 7 W:

Paulmann 928.28. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 7 W, Color temperature (max): 2700 K, Luminous flux: 380 lm. International Protection (IP) code: IP44. Dimmable. Input voltage: 230 V. Product color: Chrome

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.