PartyDeco FB85, Toy balloon, Foil, Multicolour, Theme party, Figure, 500 mm
PartyDeco FB85. Product type: Toy balloon, Material: Foil, Product color: Multicolour. Width: 500 mm, Height: 620 mm. Quantity per pack: 1 pc(s), Package width: 120 mm, Package height: 155 mm