location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda Check ‘Panda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Antivirus 2008, 3-user, 1 Year, NL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q12L08
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Panda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - Software type: Box
  • - 3 license(s)
  • - 1 year(s)
  • - Dutch
  • - Minimum storage drive space: 170 MB
  • - Minimum RAM: 64 MB
More>>>
Short summary description Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s):
This short summary of the Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Panda Antivirus 2008, 3-user, 1 Year, NL, 3 license(s), 1 year(s)

Long summary description Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s):
This is an auto-generated long summary of Panda Antivirus 2008, 3-user, 1 Year, NL Antivirus security Dutch 3 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Panda Antivirus 2008, 3-user, 1 Year, NL. License quantity: 3 license(s), License term in years: 1 year(s). Minimum storage drive space: 170 MB, Minimum RAM: 64 MB. Software type: Box

License
Type *
Antivirus security
Software type *
Box
Language version
Dutch
License quantity *
3 license(s)
License term in years *
1 year(s)
Features
Platform
PC
Media types supported
CD
System requirements
Minimum storage drive space
170 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium 150 MHz
Minimum system requirements
CD-ROM IE 6.0
Other features
Mac compatibility
No
Compatible operating systems
Windows 2000 Windows XP SP2 (32/64-bit) Windows Vista