Panasonic logo

Panasonic PT-DW5100U data projector 5500 ANSI lumens DLP WXGA (1280x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16919
Info modified on:
21 Jan 2020, 15:47:38
Short summary description Panasonic PT-DW5100U data projector 5500 ANSI lumens DLP WXGA (1280x768):

Panasonic PT-DW5100U, 5500 ANSI lumens, DLP, WXGA (1280x768), 2000:1, Lamp, UHM

Long summary description Panasonic PT-DW5100U data projector 5500 ANSI lumens DLP WXGA (1280x768):

Panasonic PT-DW5100U. Projector brightness: 5500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 300 W. Focal length range: 25.6 - 33.8 mm. Serial interface type: RS-232. Weight: 13,9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.