location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palit Check ‘Palit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEAT430NHD01H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NEAT430NHD01H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710636266546
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Palit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA GeForce GT 430 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit 700 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.1
  • - 50 W
More>>>
Short summary description Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3:
This short summary of the Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Palit NEAT430NHD01H, GeForce GT 430, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3:
This is an auto-generated long summary of Palit NEAT430NHD01H graphics card NVIDIA GeForce GT 430 1 GB GDDR3 based on the first three specs of the first five spec groups.

Palit NEAT430NHD01H. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 430, Processor frequency: 1400 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Passive