Palit logo

Palit NE+8500T+TD21 graphics card GeForce 8500 GT GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18720
Info modified on:
04 Apr 2019, 09:04:55
Long product name Palit NE+8500T+TD21 graphics card GeForce 8500 GT GDDR2:

GeForce 8500GT - 256 Mb - 128 Bit - PCI-E

Short summary description Palit NE+8500T+TD21 graphics card GeForce 8500 GT GDDR2:

Palit NE+8500T+TD21, GeForce 8500 GT, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description Palit NE+8500T+TD21 graphics card GeForce 8500 GT GDDR2:

Palit NE+8500T+TD21. Graphics processor: GeForce 8500 GT. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Active

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.