location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Our Pure Planet Check ‘Our Pure Planet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OPP044
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPP044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9360069000023
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Our Pure Planet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Our Pure Planet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 02:03:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,2 m
  • - USB A Straight Male
  • - Micro-USB B Straight Male
  • - USB 2.0 480 Mbit/s Fast charging
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black:
This short summary of the Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Our Pure Planet OPP044, 1,2 m, USB A, Micro-USB B, USB 2.0, 0,48 Gbit/s, Black

Long summary description Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black:
This is an auto-generated long summary of Our Pure Planet OPP044 USB cable USB 2.0 1,2 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Our Pure Planet OPP044. Cable length: 1,2 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC), Nylon
Cable jacket type
Braided
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product color *
Black
Cable type
Round cable
Plug and Play
Yes
Fast charging
Yes
USB Power Delivery
No
USB Type-C DisplayPort Alternate Mode
No
Reinforced charging cable
Yes
Display Stream Compression (DSC)
No
High Dynamic Range (HDR) supported
No
HDCP
No
3D
No
EDID emulation (TX)
No
Thunderbolt technology
No
Certification
CE, 200% plastic regenerative, 100% carbon neutral, FSC certified packaging, ROHS
Compatible products
All micro port devices
Power
Input voltage
5 V
Input current (max)
2,4 A
Output voltage
5 V
Output current (max)
2,4 A
Weight & dimensions
Cable length *
1,2 m
Cable diameter
3,5 mm
Weight
30 g
Packaging data
Package type
Box
Package width
61 mm
Package depth
25 mm
Package height
186 mm
Package weight
73 g
Biodegradable package
Yes
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CarbonFree, CarbonNeutral, Green Tick Carbon Neutral, Green Tick Sustainable, Ocean Bound Plastic (OBP), Product Carbon Footprint (PCF) Carbon Neutral, SCS Recycled Content Certification, Sedex Members Ethical Trade Audit (SMETA)
Sustainability organizations
Carbon Reduction Institute (NoCO2), Plastic collective
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Logistics data
Quantity per master (outer) case
60 pc(s)
Master (outer) case GTIN (EAN/UPC)
19360069000020
Master (outer) case width
320 mm
Master (outer) case length
360 mm
Master (outer) case height
205 mm
Master (outer) case weight
5,5 kg
Quantity per box
1 pc(s)
Quantity per shipping (inner) case
6 pc(s)
Customs product code (TARIC)
8544421100
Shipping (inner) case GTIN (EAN/UPC)
9360069000030
Shipping (inner) case width
6,8 cm
Shipping (inner) case length
15,3 cm
Shipping (inner) case height
18,8 cm
Shipping (inner) case weight
498 g
Harmonized System (HS) code
8544421100
Country of origin
China
Other features
Warranty period
2 year(s)
Compliance certificates
CE, WEEE
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)