ORTOVOX 105 Ultra, Shirt, Adult, Female, Black, Monochromatic, XL
ORTOVOX 105 Ultra. Shirt/top type: Shirt, Consumer life stage: Adult, Gender: Female. Material: Merino wool, Polyamide, Material description (name, %): Polyamide 15, Wool 85%. Quantity per pack: 1 pc(s). Care information: Machine wash 30 °C, Do not tumble dry, Washing instruction: Fine wash (30°C). Best uses: Outdoor