location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Orange Check ‘Orange’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPV M700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPV-M700
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Orange’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Orange: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,11 cm (2.8") 240 x 320 pixels
  • - 0,4 GHz
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Short summary description Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver:
This short summary of the Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Orange SPV M700, 7,11 cm (2.8"), 240 x 320 pixels, 0,4 GHz, Silver

Long summary description Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver:
This is an auto-generated long summary of Orange SPV M700 7,11 cm (2.8") 1500 mAh Silver based on the first three specs of the first five spec groups.

Orange SPV M700. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0,4 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Silver. Weight: 143 g

Source Review comments Score
trustedreviews.com
Updated:
2013-11-09 11:46:44
Orange has as long history of supporting Microsoft's Windows Mobile platform in a range of devices that come under a group heading of SPV. The SPV M700 is a new entrant to the line-up and if you've seen HTC's P3600 then it will look very familiar. The SP...
Bottom line If you want a 3G Pocket PC that is small enough to use for voice calls yet includes a built in GPS antenna, then this could be just what you are looking for...
90%