OKI C711n, LED, Color, 600 x 1200 DPI, A4, 36 ppm, Network ready
OKI C711n. Print technology: LED, Color. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm. Display: LCD. Network ready