location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C711N Color 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C711N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44205403
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI C711N Color 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 1200 DPI
  • - A4 36 ppm
  • - Duplex printing
  • - Total input capacity: 530 sheets Total output capacity: 350 sheets
  • - Internal memory: 256 MB 533 MHz
More>>>
Short summary description OKI C711N Color 600 x 1200 DPI A4:
This short summary of the OKI C711N Color 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C711N, Laser, Color, 600 x 1200 DPI, A4, 36 ppm, Duplex printing

Long summary description OKI C711N Color 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C711N Color 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C711N. Print technology: Laser, Color, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm, Duplex printing. Network ready

Source Review comments Score
pcmag.com
Updated:
2012-03-08 11:02:18
As a color printer geared toward larger workgroups, the OKI C711n ($999 list) provides a good mix of paper capacity, speed, and output quality. If you expect to print on both sides of a sheet of paper, the OKI 711dn ($1,139 list, 4 stars) adds an autom...
Good Low claimed cost per page. Solid photo and graphics quality.
Bad Below-par text quality. No port for USB key.
Bottom line The OKI C711n is a color laser-class (LED) printer that can handle the printing volume of a large workgroup. Buy it now...
80%
printercomparison.com
Updated:
2012-03-08 11:02:18
OKI Data Americas announced a complete refresh of their color LED line in late May with four new single function models: the C330dn, C530dn, C610 series, and the C711 series.We featured a hands-on first look video of the C711n on the launch date and t...
Bottom line The C711n does a good job on standard features but misses two I’d like to see on base models: a front side USB port for easy, quick prints and duplexing. OKI does offer duplexing on the two higher end models so at least customers have the option.Quali...
70%
pcmag.com
Updated:
2015-06-25 07:58:28
The OKI C711dn ($1,139 direct), a color laser-class printer geared toward large workgroups, is the same as the OKI C711n ($999 direct, 4 stars), but with an automatic duplexer added. In our tests, their speed was identical, matching each other score fo...
Good Reasonably fast. Low claimed cost per page. Standard auto duplexer.
Bad Slightly below-par text quality. No port for USB key.
Bottom line The OKI C711dn is a laser-class (LED) printer that can handle the color-printing volume of a large workgroup. Buy it now...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)