OKI logo

OKI ML3390eco dot matrix printer 360 x 360 DPI 390 cps

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47391
Info modified on:
23 Feb 2023, 19:52:12
Short summary description OKI ML3390eco dot matrix printer 360 x 360 DPI 390 cps:

OKI ML3390eco, 390 cps, 360 x 360 DPI, 390 cps, 104 cps, 312 cps, 10,12,15,17.1,20 cpi

Long summary description OKI ML3390eco dot matrix printer 360 x 360 DPI 390 cps:

OKI ML3390eco. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 390 cps. Paper feed: Push tractor. Product color: White, Buffer size: 128 KB, Sound pressure level (printing): 57 dB. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Serial (RS-232). Print head: 24-pin, Print head life: 200 million characters, Mean time between failures (MTBF): 10000 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.