OKI logo

OKI Microline 3390 ECO Version dot matrix printer 360 x 360 DPI 390 cps

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28026
Info modified on:
07 Mar 2024, 15:34:52
Short summary description OKI Microline 3390 ECO Version dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3390 ECO Version, 390 cps, 360 x 360 DPI, 260 cps, 104 cps, 312 cps, 10,12,15,17.1,20 cpi

Long summary description OKI Microline 3390 ECO Version dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3390 ECO Version. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 260 cps. Paper feed: Pull tractor, Push tractor, Roll top margin: 2,12 mm. Buffer size: 128 KB, Sound pressure level (printing): 54 dB, Sound pressure level (quiet mode): 50 dB. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Serial (RS-232). Print head: 24-pin, Print head life: 200 million characters, Ribbon life: 2 million characters

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.