OKI C9650hdn, Laser, Color, 600 x 1200 DPI, A3, 40 ppm, Duplex printing
OKI C9650hdn. Print technology: Laser, Color, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing