OKI logo

OKI Microline 3391 dot matrix printer 360 x 360 DPI 390 cps

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18353
Info modified on:
21 Oct 2022, 10:14:32
Short summary description OKI Microline 3391 dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3391, 390 cps, 360 x 360 DPI, 4 copies, Code 39, UPC-A, UPC-E, A4 (210 x 297 mm), 64 KB

Long summary description OKI Microline 3391 dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3391. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Maximum number of copies: 4 copies. Maximum print size: A4 (210 x 297 mm). Buffer size: 64 KB, Page description languages: Epson LQ. Print head life: 200 million characters, Ribbon life: 2 million characters, Mean time between failures (MTBF): 10000 h. Weight: 8,4 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.