Nokia logo

Nokia AC-10 Mobile phone Black Indoor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37508
Info modified on:
10 Oct 2018, 19:37:42
Short summary description Nokia AC-10 Mobile phone Black Indoor:

Nokia AC-10, Indoor, AC, 1,8 m, Black

Long summary description Nokia AC-10 Mobile phone Black Indoor:

Nokia AC-10. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V. Cable length: 1,8 m, Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.