location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5200 104,2 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0036512
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5200 104,2 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red
  • - 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Nokia 5200 104,2 g Red:
This short summary of the Nokia 5200 104,2 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5200, Slider, 128 x 160 pixels, 0,3 MP, Bluetooth, Red

Long summary description Nokia 5200 104,2 g Red:
This is an auto-generated long summary of Nokia 5200 104,2 g Red based on the first three specs of the first five spec groups.

Nokia 5200. Form factor: Slider. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0,3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 263 h. Weight: 104,2 g. Product color: Red

Source Review comments Score
about.com
Updated:
2013-11-20 18:32:09
The Bottom Line: The Nokia 5200 could be a fairly good low-price cell phone, especially given its nice sound and call quality. Most "cons" listed here are bearable but the camera bug is a real turn-off. Unless you absolutely dont need the camera featu...
Good The music player is satisfying enough. It includes an Equalizer and a few other tweaking options, Music sound quality is acceptable, especially the sound generated by the phones speaker, which is surprisingly good. The provided stereo headset outputs a s...
Bad The Nokia 5200 has only a VGA (640 x 480 pixels) camera but its image quality was above my expectations (since its just a VGA). It produced a brighter, sharper image in low light conditions than many higherend cell phones I tested. Due to the cameras bug...
Bottom line Software Pros: Software performance and simplicity are just average. Ive seen better. Menu behavior, for instance, is sometimes unbelievably slow. The Nokia 5200 comes with Windows Live Messenger and Yahoo Instant Messenger. However, the unit I was te...
40%
nokia-review.com
Updated:
2013-11-20 18:32:15
Nokia 5200 has similar looks to Nokia 5300 XpressMusic and is one of the most desirable mobile phone for the youngsters. Nokia has blended the design and features in this phone to meet the demands of a new section of users, offering a fresh and trendy...
0%
Brand Image Article code product Stock Price from
Nokia

Nokia 5200 104,2 g Blue
(show image)
0036403 5200 0.00
(excl. VAT)
0 (incl. VAT)