location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS724TPS
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-T, 10BASE-T
  • - MAC address table: 8000 entries
  • - Stackable
  • - Power over Ethernet (PoE)
More>>>
Short summary description NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black:
This short summary of the NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black:
This is an auto-generated long summary of NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH Managed L3 Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

NETGEAR PROSAFE? 48-PORT GIGABIT STACKABLE POE SMART SWITCH. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Design
Stackable *
Yes
Design
Product color
Black
Safety
CE mark, CUL 60950, CB, CCC
Performance
Noise level
46 dB
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Weight
4,92 kg
Other features
Dimensions (WxDxH)
440 x 410 x 43 mm
Connectivity technology
Wired
Bandwidth
48 Gbit/s
Power requirements
100-240V, 50-60 Hz
Electromagnetic emissions
CE mark, FCC Part 15, VCCI Class A, EN 55022, EN 55024, C-Tick, CCC
Connectivity LEDs
Yes
Brand Image Article code product Stock Price from
NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black
(show image)
GS748TPS-100EUS ProSafe 48 Port PoE Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)