Neff B4AVH1AH0B oven 71 L 3600 W A Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4637
Info modified on:
27 May 2024, 14:26:44
Short summary description Neff B4AVH1AH0B oven 71 L 3600 W A Stainless steel:

Neff B4AVH1AH0B, Medium, Electric, 71 L, 3600 W, 71 L, 3600 W

Long summary description Neff B4AVH1AH0B oven 71 L 3600 W A Stainless steel:

Neff B4AVH1AH0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Energy efficiency class: A, Energy consumption (conventional): 1,04 kWh, Energy consumption (forced convection): 0,81 kWh. Lamp type: Halogen. Installation compartment width: 56,8 cm, Installation compartment depth: 55 cm, Installation compartment height: 59,5 cm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.