location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P403-DRD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P403-DRD
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 101,6 cm (40") 1920 x 1080 pixels LED 550 cd/m²
  • - Edge-Lit LED 8 ms
  • - Ethernet LAN
  • - Built-in speaker(s)
More>>>
Short summary description NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black:
This short summary of the NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC P403-DRD, Digital signage flat panel, 101,6 cm (40"), LED, 1920 x 1080 pixels

Long summary description NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black:
This is an auto-generated long summary of NEC P403-DRD signage display Digital signage flat panel 101,6 cm (40") LED 550 cd/m² Full HD Black based on the first three specs of the first five spec groups.

NEC P403-DRD. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 550 cd/m², HD type: Full HD. Product color: Black

Country Distributor
United Kingdom 1 distributor(s)