NEC logo

NEC OL-V423 touch screen overlay 106,7 cm (42") Multi-touch

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100737
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC OL-V423 touch screen overlay 106,7 cm (42") Multi-touch:

NEC OL-V423, 106,7 cm (42"), Multi-touch, 106,7 cm, 16 ms, V423, USB

Long summary description NEC OL-V423 touch screen overlay 106,7 cm (42") Multi-touch:

NEC OL-V423. Display diagonal: 106,7 cm (42"), Touch technology: Multi-touch, Display diagonal (metric): 106,7 cm. Power source type: USB. Width: 1016 mm, Height: 609,6 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.