location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M332XS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M332XS
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 10000:1
  • - Screen size compatibility: 1524 - 3810 mm (60 - 150")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 335 W
More>>>
Short summary description NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-M332XS, 3300 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1524 - 3810 mm (60 - 150")

Long summary description NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of NEC NP-M332XS data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

NEC NP-M332XS. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Source Review comments Score
pcmag.com
Updated:
2014-12-24 04:55:53
The NEC Display Solutions NP-M332XS projector ($959) is appropriately bright for a small to midsize room, and it offers a short-throw lens to let you throw a big image from close to the screen. Its image quality is good, but not great, but if you nee...
Good Bright. Short-throw lens for a big image from close to the screen. Nearly rainbow-free data images.
Bad Although 3D works with sources like Blu-ray players, using it is awkward...
Bottom line NEC's NP-M332XS 3D-capable short-throw projector is bright enough for a small to midsize room, and you can place it close to the screen and still get a nice big image...
70%
Country Distributor
United Kingdom 1 distributor(s)