NEC logo

NEC Digital Projector LT25 data projector DLP XGA (1024x768)

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56264
Info modified on:
21 Jan 2020, 15:45:55
Short summary description NEC Digital Projector LT25 data projector DLP XGA (1024x768):

NEC Digital Projector LT25, DLP, XGA (1024x768), 1500:1, 15 - 100 kHz, 50 - 85 Hz, Lamp

Long summary description NEC Digital Projector LT25 data projector DLP XGA (1024x768):

NEC Digital Projector LT25. Projection technology: DLP, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1500:1. Light source type: Lamp, Lamp power: 200 W. Noise level: 33 dB. Display resolution: 1024 x 768 pixels. Power consumption (typical): 260 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.