Nashua logo

Nashua 10-pack CD-RW, slimcase 80min./700MB, 16x 10 pc(s)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79344
Info modified on:
04 Apr 2019, 03:59:20
Short summary description Nashua 10-pack CD-RW, slimcase 80min./700MB, 16x 10 pc(s):

Nashua 10-pack CD-RW, slimcase 80min./700MB, 16x, CD-RW, 120 mm, 700 MB, Jewelcase, 10 pc(s)

Long summary description Nashua 10-pack CD-RW, slimcase 80min./700MB, 16x 10 pc(s):

Nashua 10-pack CD-RW, slimcase 80min./700MB, 16x. Type: CD-RW, CD storage capacity: 700 MB, Quantity per pack: 10 pc(s). Weight: 900 g. Package weight: 900 g, Package type: Jewelcase. Pallet weight: 360 kg, Number of cartons per pallet: 36 pc(s), Quantity per pallet: 720 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.