Nanocable 10.01.1001-BK, 1 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black
Nanocable 10.01.1001-BK. Cable length: 1 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Product color: Black