MSI logo

MSI V287-047R graphics card NVIDIA GeForce GTX 650 Ti BOOST 1 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98560
Info modified on:
02 Sept 2024, 20:33:45
Short summary description MSI V287-047R graphics card NVIDIA GeForce GTX 650 Ti BOOST 1 GB GDDR5:

MSI V287-047R, GeForce GTX 650 Ti BOOST, 1 GB, GDDR5, 192 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI V287-047R graphics card NVIDIA GeForce GTX 650 Ti BOOST 1 GB GDDR5:

MSI V287-047R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti BOOST, Processor frequency: 1006 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 5010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.