MSI logo

MSI V279-032R graphics card AMD Radeon HD7750 2 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137575
Info modified on:
02 Sept 2024, 20:34:11
Short summary description MSI V279-032R graphics card AMD Radeon HD7750 2 GB GDDR3:

MSI V279-032R, Radeon HD7750, 2 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V279-032R graphics card AMD Radeon HD7750 2 GB GDDR3:

MSI V279-032R. Graphics processor family: AMD, Graphics processor: Radeon HD7750, Processor frequency: 800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.