MSI logo

MSI Geforce 7600GT - 256MB, DDR2, AGP 8x GDDR2

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45976
Info modified on:
04 Apr 2019, 07:35:41
Short summary description MSI Geforce 7600GT - 256MB, DDR2, AGP 8x GDDR2:

MSI Geforce 7600GT - 256MB, DDR2, AGP 8x, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, AGP 8x

Long summary description MSI Geforce 7600GT - 256MB, DDR2, AGP 8x GDDR2:

MSI Geforce 7600GT - 256MB, DDR2, AGP 8x. Processor frequency: 560 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.