MSI MAG Forge 101M, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, 16 cm, 33 cm
MSI MAG Forge 101M. Form factor: Midi Tower, Type: PC, Product color: Black. Supported power supply form factors: ATX. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 210 mm, Depth: 421 mm, Height: 499 mm