location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N SLI-F V2 motherboard Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N SLI-F V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9N SLI-F V2
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI K9N SLI-F V2 motherboard Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket AM2
  • - ATX Realtek ALC888 7.1 channels
  • - 4 Maximum internal memory: 8 GB
More>>>
Short summary description MSI K9N SLI-F V2 motherboard Socket AM2 ATX:
This short summary of the MSI K9N SLI-F V2 motherboard Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N SLI-F V2, AMD, Socket AM2, 8 GB, 0, 1, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI K9N SLI-F V2 motherboard Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N SLI-F V2 motherboard Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N SLI-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1. Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1
Internal I/O
USB 2.0 connectors *
6
Number of SATA connectors
4
Number of Parallel ATA connectors
2
S/PDIF out connector
Yes
CD/AUX audio in
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
Headphone outputs
1
Parallel ports quantity
1
Serial ports quantity
1
Network
Networking features
10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
- 2 x PCI Express x16 - 2 x PCI Express x1 - 2 x 32-bit PCI
Other features
Controller 2nd interface type
SATA II
Controller interface type
Ultra DMA133/100/66
Floppy disk drive connector
Yes
Brand Image Article code product Stock Price from
MSI K9N2 Diamond Socket AM2 ATX MSI K9N2 Diamond Socket AM2 ATX
(show image)
K9N2 DIAMOND K9N2 Diamond 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N2 Zilent Socket AM2 ATX MSI K9N2 Zilent Socket AM2 ATX
(show image)
7374-A10 K9N2 Zilent 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9N2 SLI Platinum Socket AM2 ATX MSI K9N2 SLI Platinum Socket AM2 ATX
(show image)
K9N2 SLI PLATINUM K9N2 SLI Platinum 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9A2 NEO-F motherboard AMD 770 Socket AM2 ATX MSI K9A2 NEO-F motherboard AMD 770 Socket AM2 ATX
(show image)
K9A2 NEO-F K9A2 NEO-F 0.00
(excl. VAT)
0 (incl. VAT)
MSI K9NGM4-F V2 motherboard Socket AM2 micro ATX MSI K9NGM4-F V2 motherboard Socket AM2 micro ATX
(show image)
K9NGM4-F V2 K9NGM4-F V2 0.00
(excl. VAT)
0 (incl. VAT)