MSI Megabook GX610, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 320 GB, FreeDOS
MSI Megabook GX610. Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2600. Operating system installed: FreeDOS. Product color: Black. Weight: 2,6 kg