Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Windows 10 Pro
- - Intel® Core™ i7 i7-6820HK 2,7 GHz
- - 16 GB DDR4-SDRAM
- - SSD 256 GB
- - NVIDIA® GeForce® GTX 1060 6 GB GDDR5
- - Virtual Reality (VR) ready
- - Wi-Fi 5 (802.11ac) Bluetooth 4.1
- - Microphone in
- - Hot-swap battery Lithium-Ion (Li-Ion) 91 Wh
More>>>
Short summary description MSI ONE 6RD-009UK 2,7 GHz Black, Red Intel® Core™ i7:
This short summary of the MSI ONE 6RD-009UK 2,7 GHz Black, Red Intel® Core™ i7 data-sheet is auto-generated and uses the product title and the first six key specs.
MSI ONE 6RD-009UK, 2,7 GHz, Intel® Core™ i7, i7-6820HK, 6th gen Intel® Core™ i7, 3,6 GHz, 8 MB
Long summary description MSI ONE 6RD-009UK 2,7 GHz Black, Red Intel® Core™ i7:
This is an auto-generated long summary of MSI ONE 6RD-009UK 2,7 GHz Black, Red Intel® Core™ i7 based on the first three specs of the first five spec groups.
MSI ONE 6RD-009UK. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6820HK. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 256 GB, SSD form factor: M.2. Discrete graphics card model: NVIDIA® GeForce® GTX 1060, Discrete graphics card memory: 6 GB, HD type: 4K Ultra HD. Wi-Fi standards: Wi-Fi 5 (802.11ac)