location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M635
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001029-SKU14
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 GHz
  • - 39,1 cm (15.4") 1280 X 800 pixels 16:10
  • - 0,5 GB
  • - 60 GB
  • - AMD Mobility Radeon X700
  • - Bluetooth
  • - 90 W
  • - Windows XP Home Edition
More>>>
Short summary description MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition:
This short summary of the MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook M635, 1,8 GHz, 39,1 cm (15.4"), 1280 X 800 pixels, 0,5 GB, 60 GB, Windows XP Home Edition

Long summary description MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of MSI Megabook M635 39,1 cm (15.4") 0,5 GB 60 GB AMD Mobility Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

MSI Megabook M635. Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 X 800 pixels. Internal memory: 0,5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 2,8 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 X 800 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
1,8 GHz
Memory
Internal memory *
0,5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
AC'97
Camera
Front camera
No
Network
Networking features
Fast Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Power
Battery performance
65 W
AC adapter power
90 W
Weight & dimensions
Weight *
2,8 kg
Other features
Wireless technology
802.11bg
Infrared data port
No
Dimensions (WxDxH)
355 X 255 X 30 mm
Power requirements
100~ 240V AC, 50/60Hz
TV-in port
No
Internal modem
Yes