location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78011DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598015274
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - 90000 pages
  • - Printing colors: Yellow
More>>>
Short summary description MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355:
This short summary of the MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355 data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355, 90000 pages, Laser printing, Yellow, Yellow, 10 - 32,5 °C, -20 - 40 °C

Long summary description MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355:
This is an auto-generated long summary of MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355 based on the first three specs of the first five spec groups.

MM Yellow Drum Unit - Develop IU-211Y / IU-212Y / IU-313Y (A0DE16H / A0DE15H / A0DE17H) - For Develop Ineo Plus 200 / 203 / 253 / 353 / 355. Page yield: 90000 pages, Print technology: Laser printing, Printing colors: Yellow. Weight: 3 kg. Approximate page yield (A4, color): 90000 pages

Features
Print technology
Laser printing
Printing colors
Yellow
Page yield *
90000 pages
Cartridge return & recycling
Yes
Product color
Yellow
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3 kg
Other features
Approximate page yield (A4, color)
90000 pages