location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30015DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012099
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - 1 pc(s)
More>>>
Short summary description MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM, Standard Yield, Black, 1 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Canon CLI-526BK (4540B001) - 30% Extra ink compared to OEM. Cartridge capacity: Standard Yield, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
2670 pages
Cartridge capacity
Standard Yield
Printing colors *
Black
Cartridge return & recycling
Yes
Quantity per box
80 pc(s)
Color
Yes
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Package weight
80 g
Package type
Blister
Other features
Capacity cartridge
2670 sheets
Case or master carton quantity
80 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
80 pc(s)
Brand Image Article code product Stock Price from
MM 30014UK ink cartridge 1 pc(s) Standard Yield Black MM 30014UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30014UK 30014UK 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey Canon CLI-526 GY ink cartridge 1 pc(s) Original Grey
(show image)
4544B006 CLI-526 GY 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow Canon CLI-526 Y ink cartridge 1 pc(s) Original Yellow
(show image)
4543B006 CLI-526 Y 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta Canon CLI-526 M ink cartridge 1 pc(s) Original Magenta
(show image)
4542B006 CLI-526 M 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan Canon CLI-526 C ink cartridge 1 pc(s) Original Cyan
(show image)
4541B010 CLI-526 C 0.00
(excl. VAT)
0 (incl. VAT)
Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black Canon CLI-526 BK ink cartridge 1 pc(s) Original Photo black
(show image)
4540B006 CLI-526 BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon 4541B009 ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow Canon 4541B009 ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
(show image)
4541B009 4541B009 0.00
(excl. VAT)
0 (incl. VAT)
Canon 4544B001 ink cartridge 1 pc(s) Original Grey Canon 4544B001 ink cartridge 1 pc(s) Original Grey
(show image)
4544B001 4544B001 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM ink cartridge 5 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
30019DK Value Pack PGI-525PGBK & CLI-526 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Canon PGI-525PGBK & CLI-526 - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM ink cartridge 1 pc(s) Standard Yield
(show image)
30018DK Yellow Inkjet Cartridge - Replaces Canon CLI-526Y (4543B001) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)