location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P350 PDA Navigation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIO083007
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,89 cm (3.5") 320 x 240 pixels
  • - 0,064 GB
  • - 0,4 GHz
  • - GPS (satellite)
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1200 mAh
More>>>
Short summary description Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g:
This short summary of the Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g data-sheet is auto-generated and uses the product title and the first six key specs.

Mio P350 PDA Navigation, 8,89 cm (3.5"), 320 x 240 pixels, LCD, 65536 colours, 0,064 GB, 0,128 GB

Long summary description Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g:
This is an auto-generated long summary of Mio P350 PDA Navigation handheld mobile computer 8,89 cm (3.5") 320 x 240 pixels 170 g based on the first three specs of the first five spec groups.

Mio P350 PDA Navigation. Display diagonal: 8,89 cm (3.5"), Display resolution: 320 x 240 pixels. Internal memory: 0,064 GB, Flash memory: 0,128 GB. Processor frequency: 0,4 GHz

Source Review comments Score
gadgetspeak.com
Updated:
2014-01-03 15:55:52
As a prime target for break-in merchants, it does help if your Sat Nav device can be placed in your pocket when away from the car. The Mio P350 certainly qualifies.
68%
v3.co.uk
Updated:
2014-01-03 15:55:52
Combining a handheld computer with built-in sat-nav and a good set of maps should be a natural blend...
60%