location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E76-00011
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Language version: French
  • - 5 CAL
  • - Minimum RAM: 0,25 GB
More>>>
Short summary description Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL:
This short summary of the Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5", French, 5 CAL, 0,25 GB, Pentium II - 300 MHz, Microsoft Small Business Server 2000

Long summary description Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL:
This is an auto-generated long summary of Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL based on the first three specs of the first five spec groups.

Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5". Language version: French, License quantity: 5 CAL. Minimum RAM: 0,25 GB. Minimum processor: Pentium II - 300 MHz, Compatible operating systems: Microsoft Small Business Server 2000

Brand Image Article code product Stock Price from
Microsoft

Microsoft Small Business Server Client Add On 2000 Swedish Disk Kit 3.
(show image)
E76-00046 Small Business Server Client Add On 2000 Swedish Disk Kit 3. 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS SBS 2000 Clt AddOn DE 3.5" WNT 5u 5 CAL
(show image)
E76-00016 MS SBS 2000 Clt AddOn DE 3.5" WNT 5u 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u
(show image)
E76-00017 MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u 0.00
(excl. VAT)
0 (incl. VAT)