Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - PS/2
- - QWERTY
- - Grey
More>>>
Short summary description Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol keyboard PS/2 QWERTY Grey:
This short summary of the Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol keyboard PS/2 QWERTY Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol, Wired, PS/2, QWERTY, Grey
Long summary description Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol keyboard PS/2 QWERTY Grey:
This is an auto-generated long summary of Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol keyboard PS/2 QWERTY Grey based on the first three specs of the first five spec groups.
Microsoft Internt Keybrd Win9x (PS 2) English Intl Hdwr CD EURO Pkg Rev with dol. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 10. Product color: Grey