location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DVI-D/DVI-D 2m DVI cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D/DVI-D 2m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MONCD2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965856123
Category: DVI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:34:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect DVI-D/DVI-D 2m DVI cable Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - DVI-D Male
  • - DVI-D Female
  • - Black
More>>>
Short summary description Microconnect DVI-D/DVI-D 2m DVI cable Black:
This short summary of the Microconnect DVI-D/DVI-D 2m DVI cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect DVI-D/DVI-D 2m, 2 m, DVI-D, DVI-D, Male, Female, Black

Long summary description Microconnect DVI-D/DVI-D 2m DVI cable Black:
This is an auto-generated long summary of Microconnect DVI-D/DVI-D 2m DVI cable Black based on the first three specs of the first five spec groups.

Microconnect DVI-D/DVI-D 2m. Cable length: 2 m, Connector 1: DVI-D, Connector 2: DVI-D

Brand Image Article code product Stock Price from
Microconnect

Microconnect MONCC3 DVI cable 3 m DVI-D DVI-D (DL) Black
(show image)
MONCC3 MONCC3 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MONCC2 DVI cable 2 m DVI-D DVI-D (DL) Black
(show image)
MONCC2 MONCC2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MONCC10 DVI cable 10 m DVI-D DVI-D (DL) Black
(show image)
MONCC10 MONCC10 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect DVI-D 10m DVI cable Black
(show image)
MONCD10 DVI-D 10m 0.00
(excl. VAT)
0 (incl. VAT)