Maxell logo

Maxell , 4Gb USB flash drive USB Type-A 2.0 Red

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26209
Info modified on:
04 Apr 2019, 08:41:50
Short summary description Maxell , 4Gb USB flash drive USB Type-A 2.0 Red:

Maxell USB Flash Drive, 4Gb, 4 GB, USB Type-A, 2.0, Red

Long summary description Maxell , 4Gb USB flash drive USB Type-A 2.0 Red:

Maxell USB Flash Drive, 4Gb. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Product color: Red

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.