location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
313605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
313605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666233136058 show
Category: VGA Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:46:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 m
  • - VGA (D-Sub) Straight Male
  • - VGA (D-Sub) Straight Female
  • - AWG wire size: 28 Magnetically shielded
  • - Cable jacket material: Polyvinyl chloride (PVC)
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black:
This short summary of the Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 313605, 10 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Black

Long summary description Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black:
This is an auto-generated long summary of Manhattan 313605 VGA cable 10 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Manhattan 313605. Cable length: 10 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 432 g, Package type: Polybag

Features
Cable length *
10 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
AWG wire size
28
Features
Connector contacts plating
Nickel
Magnetically shielded
Yes
Cable jacket material
Polyvinyl chloride (PVC)
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
432 g
Package type
Polybag
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Deutschland 1 distributor(s)