location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally POWERLINK8 MP3/MP4 player accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERLINK8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POWERLINK8
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2020 17:02:31
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Macally POWERLINK8 MP3/MP4 player accessory:
This short summary of the Macally POWERLINK8 MP3/MP4 player accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Macally POWERLINK8, iPhone/iPod, 30-pin Dock/mini USB, 5 V, 5 V, 0.500 A, Built-in battery

Long summary description Macally POWERLINK8 MP3/MP4 player accessory:
This is an auto-generated long summary of Macally POWERLINK8 MP3/MP4 player accessory based on the first three specs of the first five spec groups.

Macally POWERLINK8. Compatibility: iPhone/iPod. Connector(s): 30-pin Dock/mini USB. Input voltage: 5 V, Output voltage: 5 V, Input current: 0.500 A. Battery type: Built-in battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 750 mAh. Weight: 30 g

Source Review comments Score
beatweek.com
Updated:
2011-10-03 23:56:51
The good news is that there are now enough bottom snap-on batteries on the market for iPhone and iPod that you have your choice of vendors. The bad news is that some of these options just don’t measure up when it comes to capacity vs price. That suc...
50%