location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraX Media Desktop
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967498-0123
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - UltraX Cordless Mouse
  • - Mouse included
  • - Black
More>>>
Short summary description Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black:
This short summary of the Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech UltraX Media Desktop, Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black:
This is an auto-generated long summary of Logitech UltraX Media Desktop keyboard Mouse included RF Wireless QWERTY Black based on the first three specs of the first five spec groups.

Logitech UltraX Media Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product color: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Pointing device *
UltraX Cordless Mouse
Connectivity technology
Wireless
Design
Product color *
Black
Features
Plug and Play
Yes
Power
Battery type
AA / AAA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Other features
Compatibility
PC
Internal
No
Compatible operating systems
Microsoft Windows XP
I/O ports
USB Port