Logitech logo

Logitech MX518 THE DARK KNIGHT Limited Edition mouse USB Type-A Optical 1800 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50214
Info modified on:
13 May 2020, 20:33:07
Short summary description Logitech MX518 THE DARK KNIGHT Limited Edition mouse USB Type-A Optical 1800 DPI:

Logitech MX518 THE DARK KNIGHT Limited Edition, Optical, USB Type-A, 1800 DPI, Black

Long summary description Logitech MX518 THE DARK KNIGHT Limited Edition mouse USB Type-A Optical 1800 DPI:

Logitech MX518 THE DARK KNIGHT Limited Edition. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1800 DPI, Buttons quantity: 8. Product color: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.