Logitech G logo

Logitech G Flight Multi Panel Black USB 2.0 Flight Sim Analogue / Digital PC

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151929
Info modified on:
01 Feb 2024, 13:36:36
Short summary description Logitech G Flight Multi Panel Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Multi Panel, Flight Sim, PC, Analogue / Digital, Wired, USB 2.0, Black

Long summary description Logitech G Flight Multi Panel Black USB 2.0 Flight Sim Analogue / Digital PC:

Logitech G Flight Multi Panel. Device type: Flight Sim, Gaming platforms supported: PC, Gaming control technology: Analogue / Digital. Connectivity technology: Wired, Device interface: USB 2.0. Product color: Black. Power source: Cable. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.